The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a dualMEMS® and TurboCompensation® architecture for resistance to airflow, thermal gradients, shock, and vibration, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports ±15 ppm to ±800 ppm frequency stability options and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It operates across a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports LVDS signaling and a 3.3 V supply voltage, with a pull range of ±50 ppm and an output enable function.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-33NB25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |