The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a pull range up to ±3200 ppm, and typifies 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Operating temperature ranges extend from -40°C to 105°C, and it integrates on-chip regulators to suppress power supply noise. The part supports LVPECL, LVDS, and HCSL signaling and is designed for telecom, networking, and industrial applications requiring low jitter and high environmental resilience.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-30NY96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 96 MHz |
| Frequency Stability | 25 ppm |