The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring programmable frequencies and resistance to environmental noise. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device provides typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. It supports multiple output signaling types including LVPECL, LVDS, and HCSL, and integrates on-chip regulators to eliminate the need for an external LDO. The part number SiT3372AI-2E2-25NY75
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-25NY75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |