The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. This variant operates with a 3.3 V supply, offers ±1600 ppm pull range, and has a frequency stability of ±35 ppm. It supports LVDS signaling and functions over the extended industrial temperature range from -40°C to 105°C. The device achieves 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B9-33NU160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 160 MHz |
| Frequency Stability | 35 ppm |