The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports frequency stability as low as ±15 ppm, with a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. It operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device offers programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling formats.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B9-33NE50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 35 ppm |