The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It features ultra-low jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. The device supports extended industrial temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It offers programmable pull ranges up to ±3200 ppm and is available in LVPECL, LVDS, and HCSL signaling options.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B9-30NX90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 35 ppm |