The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers phase jitter as low as 0.225 ps RMS (12 kHz to 20 MHz bandwidth), frequency stability as tight as ±15 ppm, and operates over a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and supports pull ranges up to ±3200 ppm. It is available in LVPECL, LVDS, and HCSL output signaling formats.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B3-33NG50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |