The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and support for pull ranges up to ±3200 ppm. It operates across -40°C to 105°C and is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to suppress power supply noise and uses DualMEMS™ and TurboCompensation™ technologies for resistance to environmental stress.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B2-30NG90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 25 ppm |