The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth, and supports pull ranges up to ±3200 ppm. Operating from -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise and is engineered for high resistance to airflow, thermal gradients, shock, and vibration. The device supports LVPECL, LVDS, and HCSL output signaling and is designed for telecom, networking, and industrial applications requiring low jitter and programmable timing.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B2-30NE90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 25 ppm |