The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, ultra-low jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth), and pull range options up to ±3200 ppm. Operating from -40°C to 105°C, it supports LVPECL, LVDS, and HCSL signaling with integrated power supply noise filtering. The device is designed for telecom, networking, and industrial applications requiring high performance in harsh environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B2-28NE90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 25 ppm |