The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip regulators to reject power supply noise and uses DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration. The device offers programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. The part number SiT3372AI-2B2-28NC10
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B2-28NC100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |