The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and operates across temperatures from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration. Output signaling is LVPECL, with a supply voltage of 3.0 V ±10% and a pull range of ±90 ppm. It includes an Output Enable function and is rated for extended industrial temperature range (-40°C to 105°C).
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E9-30NX15.360000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 15.36 MHz |
| Frequency Stability | 35 ppm |