The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for operating temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with LVPECL output signaling and a 2.8 V power supply. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for resilience against environmental stresses.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E9-28NG98.304000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 98.3 MHz |
| Frequency Stability | 35 ppm |