The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. Operating temperature ranges extend from -40°C to 105°C, with voltage supply options including 3.3 V ±10%. The device features a ±80 ppm pull range and LVPECL signaling, with output enable functionality supported in 5.0 x 3.2 mm and 7.0 x 5.0 mm packages. It integrates on-chip regulators to suppress power supply noise and is engineered for applications requiring low jitter in noisy environments such as telecom, networking, and industrial systems.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E3-33NE80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 50 ppm |