The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is offered in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. This variant operates with a 2.8 V supply, delivers LVPECL output signaling, and supports a ±200 ppm pull range. It maintains frequency stability of ±25 ppm and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device functions across an extended industrial temperature range of -40°C to 105°C and integrates on-chip regulators to reject power supply noise. Pinout and packaging conform to the 3.2 x 2.5 mm dimensions with output enable functionality.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E2-28NY140.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 140 MHz |
| Frequency Stability | 25 ppm |