The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±25 ppm frequency stability, 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, and support for LVPECL signaling. It operates across a temperature range of -40°C to 85°C and is available in a 3.2 x 2.5 mm package with a 3.0 V supply voltage. The device integrates on-chip regulators to suppress power supply noise and includes a pull range of ±50 ppm, eliminating the need for an external LDO. Its DualMEMS® and TurboCompensation® technologies provide resilience to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B3-30NZ135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 50 ppm |