SiTime Corporation Oscillators SIT3372AI-1B3-30NX74.175820

Description
74.17582MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet
Description
74.17582MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AI-1B3-30NX74.175820-ND - DigiKey
Thief River Falls, MN, United States
74.17582MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead

74.17582MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AI-1B3-30NX74.175820-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC556IN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-1633-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers