The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across a wide temperature range of -40°C to 105°C and supports LVPECL signaling with a 3.0 V supply. The device is available in industry-standard packages including 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and integrates on-chip regulators to suppress power supply noise without requiring an external LDO. Its programmable pull range options include ±25 ppm for this variant, and it employs DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1B2-30NY25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |