The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with pull ranges up to ±3200 ppm and operates across temperatures from -40°C to 105°C. Available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technology for enhanced resistance to environmental stress. The device supports LVPECL, LVDS, and HCSL output signaling.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-30NH90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 90 MHz |
| Frequency Stability | 35 ppm |