The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with LVDS signaling, a 3.0 V supply, and a pull range of ±100 ppm, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability of ±50 ppm. It supports extended industrial temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-30NY14.400000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 14.4 MHz |
| Frequency Stability | 50 ppm |