The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and supports output signaling types LVPECL, LVDS, and HCSL. Pull range options include ±25 to ±3200 ppm, with output enable functionality available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-28NU133.650000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 134 MHz |
| Frequency Stability | 50 ppm |