The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultralow jitter, supporting frequency stability as low as ±15 ppm and a phase jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth. It operates across industrial temperature ranges up to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and supports pull ranges up to ±3200 ppm with output signaling options including LVPECL, LVDS, and HCSL. Power supplies range from 2.5 V to 3.3 V. The part is designed for applications such as telecom, networking, and high-speed serial interfaces.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-33NZ77.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 77.76 MHz |
| Frequency Stability | 25 ppm |