SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-4E2-33NY100.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for demanding telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 3.3 V supply, and offers a pull range of ±100 ppm. The device is housed in a 7.0 x 5.0 mm package with center pad, and maintains frequency stability of ±35 ppm across the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Packaging is available in tape and reel format with tape code Y.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for demanding telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 3.3 V supply, and offers a pull range of ±100 ppm. The device is housed in a 7.0 x 5.0 mm package with center pad, and maintains frequency stability of ±35 ppm across the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Packaging is available in tape and reel format with tape code Y.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-4E2-33NY100.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-4E2-33NY100.000000
Voltage-Controlled Oscillators SiT3372AC-4E2-33NY100.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-4E2-33NY100.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 100 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30094-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details