The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS jitter (typical) over 12 kHz to 20 MHz bandwidth, available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages. It supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm. Output signaling options include LVPECL, LVDS, and HCSL, with an output enable function available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-28NH70.656000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 70.66 MHz |
| Frequency Stability | 25 ppm |