The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, ultra-low phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth), and pull range options up to ±3200 ppm. The device supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Output signaling includes LVPECL, LVDS, and HCSL. The part is designed for telecom, networking, and industrial applications requiring low jitter and high stability in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B2-33NC50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |