The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard package sizes of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies for resilience to environmental disturbances. It offers programmable output signaling options including LVPECL, LVDS, and HCSL, with pull ranges up to ±3200 ppm and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Output enable functionality is supported in the 7.0 × 5.0 mm and 5.0 × 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-33NZ135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 135 MHz |
| Frequency Stability | 35 ppm |