The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, operates over a temperature range of -40°C to 105°C, and achieves typcial phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth). The device offers frequency stability as low as ±15 ppm and includes integrated power supply noise filtering, eliminating the need for an external LDO. Programmable pull ranges extend up to ±3200 ppm, and output signaling types include LVPECL, LVDS, and HCSL with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-30NE135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 135 MHz |
| Frequency Stability | 35 ppm |