The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It offers programmable frequency accuracy to six decimal places, frequency stability as low as ±15 ppm, and optional pull ranges up to ±3200 ppm. The device achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and operates across -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports LVPECL, LVDS, and HCSL signaling, and includes an Output Enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-25NC128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 128 MHz |
| Frequency Stability | 35 ppm |