SiTime Corporation Oscillators SIT3372AC-2E3-30NG30.720000

Description
30.72MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
30.72MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-2E3-30NG30.720000-ND - DigiKey
Thief River Falls, MN, United States
30.72MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

30.72MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-2E3-30NG30.720000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details