Crane Aerospace & Electronics Oscillators VCO 7321

Description
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 11,500 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 16.00
Request a Quote
Description
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 11,500 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 16.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VCO 7321 series is a broadband voltage-controlled oscillator designed for microwave applications, featuring a frequency range of 6.0 to 11.5 GHz, a nominal output power of +16 dBm, and a tuning voltage range of -10 V to +10 V. It includes an internal voltage regulator, output buffer amplifier, and filter, and is hermetically sealed. Phase noise is typically -85 dBc/Hz at a 100 kHz offset, with a maximum post-tuning drift of ±3 MHz. The device operates from -54 °C to +85 °C, supports FM modulation from DC to 20 MHz, and is supplied in a package measuring 1.00 x 1.90 x 0.43 inches with SMA female RF connectors and solder pin DC and tuning interfaces. DC power requirements are +15 V at 250 mA and -15 V at 100 mA.

Datasheet Summary
Powered by GS/AI

The VCO 7321 series is a broadband voltage-controlled oscillator designed for microwave applications, featuring a frequency range of 6.0 to 11.5 GHz, a nominal output power of +16 dBm, and a tuning voltage range of -10 V to +10 V. It includes an internal voltage regulator, output buffer amplifier, and filter, and is hermetically sealed. Phase noise is typically -85 dBc/Hz at a 100 kHz offset, with a maximum post-tuning drift of ±3 MHz. The device operates from -54 °C to +85 °C, supports FM modulation from DC to 20 MHz, and is supplied in a package measuring 1.00 x 1.90 x 0.43 inches with SMA female RF connectors and solder pin DC and tuning interfaces. DC power requirements are +15 V at 250 mA and -15 V at 100 mA.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
VCO 7321
Oscillators VCO 7321
Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 11,500 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 16.00
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 11,500
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 16.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number VCO 7321
Product Name Oscillators
Frequency 6000 to 11500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details