The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device is housed in a 7.0 × 5.0 mm package with center pad, offers LVDS output signaling, and operates at a 3.3 V supply voltage. It includes a ±400 ppm pull range and features an Output Enable function. Its DualMEMS® and TurboCompensation® technologies provide resistance to airflow, thermal gradients, shock, and vibration, while integrated on-chip regulators eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-33NE148.350000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |