The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring a frequency stability as low as ±15 ppm and typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. It supports programmable pull ranges up to ±3200 ppm and operates across temperature ranges from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, the device integrates on-chip regulators to reject power supply noise and is compatible with LVPECL, LVDS, and HCSL output signaling. The part operates on a 3.3 V supply and includes an output enable function when in 7.0 x 5.0 mm or 5.0 x 3.2 mm packages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B3-33NZ10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10 MHz |
| Frequency Stability | 50 ppm |