The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates with a 3.0 V power supply, provides ±35 ppm frequency stability, and supports a ±150 ppm pull range. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and operates across a temperature range of -40°C to 95°C. The device uses LVDS signaling and features an Output Enable function. Its DualMEMS® and TurboCompensation® technologies ensure immunity to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B3-30NC90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 50 ppm |