The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. It offers frequency stability as low as ±15 ppm, a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth, and operates across a temperature range from -40°C to 105°C. The device supports LVDS signaling, a 2.8 V supply voltage, and includes programmable pull ranges up to ±3200 ppm with an output enable function available in the 5.0 x 3.2 mm and 7.0 x 5.0 mm packages. It integrates on-chip regulators to eliminate the need for an external LDO and is engineered for resistance to airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technology.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B3-28NX25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |