The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth, and pull ranges up to ±3200 ppm. The device supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to eliminate external LDOs. It is compatible with LVPECL, LVDS, and HCSL signaling formats.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B2-33NX77.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 77.76 MHz |
| Frequency Stability | 25 ppm |