The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±100 ppm pull range, 0.225 ps RMS phase jitter (typ), and frequency stability of ±25 ppm. It operates from -40°C to 85°C, supports LVDS signaling, and is packaged in a 3.2 x 2.5 mm surface-mount format with a 2.8 V power supply.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B2-28NB100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |