The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±15 ppm frequency stability and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports LVDS output signaling and operates from a 3.3 V supply. The device is packaged in a 7.0 x 5.0 mm surface-mount form factor with center pad and provides a pull range of ±80 ppm. It is rated for extended industrial temperature operation from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-33NY80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |