The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and support for industrial temperature ranges up to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The part uses DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. This specific variant operates at 76.8 MHz with LVDS signaling, 3.3 V supply, and a ±150 ppm pull range, in a 5.0 x 3.2 mm package with output enable functionality.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-33NC76.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 76.8 MHz |
| Frequency Stability | 25 ppm |