SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-1B9-28NU153.600000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. Integrated on-chip regulators eliminate the need for an external LDO. The part includes an output enable function and provides programmable pull ranges up to ±3200 ppm, with this variant configured for 2.8 V supply and ±35 ppm stability. It supports LVPECL, LVDS, and HCSL output signaling types.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. Integrated on-chip regulators eliminate the need for an external LDO. The part includes an output enable function and provides programmable pull ranges up to ±3200 ppm, with this variant configured for 2.8 V supply and ±35 ppm stability. It supports LVPECL, LVDS, and HCSL output signaling types.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-1B9-28NU153.600000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-1B9-28NU153.600000
Voltage-Controlled Oscillators SiT3372AC-1B9-28NU153.600000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-1B9-28NU153.600000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 154 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details