The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. It offers frequency stability as low as ±15 ppm, typifies 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, and supports pull ranges up to ±3200 ppm. The device operates across temperatures from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It supports LVPECL, LVDS, and HCSL output signaling and is factory programmable for frequency, voltage, and pull range.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-33NX216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 216 MHz |
| Frequency Stability | 25 ppm |