The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to eliminate the need for an external LDO and is engineered with DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-28NZ100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |