The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm across a temperature range of -40°C to 105°C. The device features programmable pull ranges up to ±3200 ppm, integrated power supply noise filtering, and outputs in LVPECL, LVDS, or HCSL signaling. Operation is supported at 2.5 V, 2.8 V, 3.0 V, or 3.3 V nominal supply voltages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-28NX77.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 77.76 MHz |
| Frequency Stability | 25 ppm |