The SiT2044B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It operates over an extended temperature range of -55°C to +125°C and is AEC-Q100 qualified for Grade 1 operation. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 3.3 V. Frequency stability is as low as ±20 ppm, and acceleration sensitivity is 0.1 ppb/g. It features a 45% to 55% duty cycle, rise/fall times of 1.3 ns to 3 ns, and meets RoHS, REACH, and MIL-STD environmental standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BI-S2-33EA80.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |