The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It operates over temperature ranges from -55°C to +125°C with AEC-Q100 Grade 1 qualification, and features a frequency stability as tight as ±20 ppm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consuming 3.8 mA typical at 1.8 V and 4.0 mA typical at 2.25 V to 3.63 V with no load. It offers an acceleration sensitivity of 0.1 ppb/g and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BEBS1-33SA30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |