The SiT2044B is a 1 to 110 MHz LVCMOS oscillator with a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications requiring rugged performance. It operates over extended temperature ranges up to -55°C to +125°C and is AEC-Q100 qualified for automotive use. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and achieves frequency stability as low as ±20 ppm. It features acceleration sensitivity of 0.1 ppb/g, complies with RoHS and REACH standards, and includes an enable pin for power management. The output is LVCMOS/LVTTL compatible with rise and fall times of 1.3 to 3 ns depending on supply voltage.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2044BE-S2-33NA39.283200 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |