The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator with a 5-pin SOT23-5 package measuring 2.9 × 2.8 mm, designed for high-reliability applications. It operates over temperature ranges from -55°C to +125°C, is AEC-Q100 qualified for automotive grades 1, 2, and 3, and offers frequency stability as tight as ±20 ppm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and has an acceleration sensitivity of 0.1 ppb/g. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BA-S1-33EA100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |