The SiT2025B is an automotive-grade high-frequency oscillator compliant with AEC-Q100, designed for extreme temperature environments up to 125°C. It features a 5-pin SOT23-5 package measuring 2.9 × 2.8 mm and provides a fixed frequency of 120.000000 MHz with frequency stability as tight as ±20 ppm. The device supports operational supply voltages from 1.62 V to 3.63 V, draws 6 mA maximum at 125 MHz under no-load conditions, and outputs LVCMOS/LVTTL-compati
High Frequency, Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2025BM-S1-33E-120.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |