The SiT2025B is an automotive-grade, high-frequency MEMS oscillator designed for extreme temperature environments, offering a pin-to-pin drop-in replacement for quartz-based XOs. It features a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, operates over an extended temperature range of -55°C to 125°C with AEC-Q100 Grade 1 qualification, and supports frequencies between 115.2 MHz and 137 MHz with frequency stability as tight as ±20 ppm. The device provides LVCMOS/LVTTL-compati
High Frequency, Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2025BI-S3-28E-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |