The SiT2024B is an automotive-grade oscillator meeting AEC-Q100 Grade 1 requirements with an extended temperature range of -55°C to 125°C, packaged in a 2.9 x 2.8 mm SOT23-5 surface mount case. It supports frequencies from 1 MHz to 110 MHz with a frequency stability as tight as ±20 ppm and operates from a 1.8 V or 2.25 V to 3.63 V supply, consuming 3.8 mA typical at 1.8 V. The output is LVCMOS/LVTTL compatible with a 50% duty cycle, and the device exhibits industry-leading G-sensitivity of 0.1 ppb/g. RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2024BMBS1-33E-14.756000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |