The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, housed in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It operates over an extended temperature range of -55°C to 125°C, supports supply voltages of 1.8 V or 2.25 V to 3.63 V, and provides a frequency of 16.000000 MHz with stability as tight as ±20 ppm. The device delivers LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2024BM-S8-33E-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |